DIODES Incorporated Single FETs, MOSFETs DMN2004TK-7

Description
N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523
Request a Quote Datasheet
Description
N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2004TK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004TK-7DIDKR-ND
Single FETs, MOSFETs DMN2004TK-7DIDKR-ND
N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004TK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004TK-7DICT-ND
Single FETs, MOSFETs DMN2004TK-7DICT-ND
N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004TK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004TK-7DITR-ND
Single FETs, MOSFETs DMN2004TK-7DITR-ND
N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 20V 540mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
20V 540MA MOSFET Transistor
278-DMN2004TK-7
20V 540MA MOSFET Transistor 278-DMN2004TK-7
MOSFET N-CH 20V 540MA SOT523 Product overview: DMN2004TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004TK-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 540MA SOT523 Product overview: DMN2004TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004TK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004TK-7 - 014406-DMN2004TK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004TK-7
014406-DMN2004TK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004TK-7 014406-DMN2004TK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014406-DMN2004TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014406-DMN2004TK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004TK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2004TK-7
Single FETs, MOSFETs DMN2004TK-7
MOSFET N-CH 20V 540MA SOT523

MOSFET N-CH 20V 540MA SOT523

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.54A, Sot-523 Rohs Compliant Diodes Inc. - 28AK8482 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.54A, Sot-523 Rohs Compliant Diodes Inc.
28AK8482
Mosfet, N-Ch, 20V, 0.54A, Sot-523 Rohs Compliant Diodes Inc. 28AK8482
MOSFET, N-CH, 20V, 0.54A, SOT-523 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.54A, SOT-523 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-CHANNEL

MOSFET 20V N-CHANNEL

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2004TK-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2004TK-7
20V 540mA 150mW 550mΩ@4.5V,540mA 1V@250uA N Channel SOT-523 MOSFETs ROHS

20V 540mA 150mW 550mΩ@4.5V,540mA 1V@250uA N Channel SOT-523 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2004TK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2004TK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2004TK-7
MOSFET N-CH 20V 540MA SOT523

MOSFET N-CH 20V 540MA SOT523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN2004TK-7DIDKR-ND 278-DMN2004TK-7 014406-DMN2004TK-7 DMN2004TK-7 28AK8482 DMN2004TK-7 DMN2004TK-7 DMN2004TK-7
Product Name Single FETs, MOSFETs 20V 540MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004TK-7 Single FETs, MOSFETs Mosfet, N-Ch, 20V, 0.54A, Sot-523 Rohs Compliant Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT-523 Tape & Reel (TR) SOT3; SOT-523 SOT-523 TO-3 SOT-523
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data