DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004K-7 DMN2004K-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014405-DMN2004K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: DMN2004K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): AP2308GEN-HF; DMN2004K; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014405-DMN2004K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: DMN2004K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): AP2308GEN-HF; DMN2004K; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004K-7 - 014405-DMN2004K-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004K-7
014405-DMN2004K-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004K-7 014405-DMN2004K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014405-DMN2004K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: DMN2004K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): AP2308GEN-HF; DMN2004K; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014405-DMN2004K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: DMN2004K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 630mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): AP2308GEN-HF; DMN2004K;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004KDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004KDIDKR-ND
Single FETs, MOSFETs DMN2004KDIDKR-ND
N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004KDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004KDICT-ND
Single FETs, MOSFETs DMN2004KDICT-ND
N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004KDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2004KDITR-ND
Single FETs, MOSFETs DMN2004KDITR-ND
N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 630mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 630MA SOT23 MOSFET Transistor
278-DMN2004K-7
20V 630MA SOT23 MOSFET Transistor 278-DMN2004K-7
MOSFET N-CH 20V 630MA SOT23-3 Product overview: DMN2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 630MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 630MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004K-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 630MA SOT23-3 Product overview: DMN2004K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 630MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 630MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2004K-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2004K-7
20V 630mA 550mΩ@4.5V,540mA 350mW 1V@250uA N Channel SOT-23 MOSFETs ROHS

20V 630mA 550mΩ@4.5V,540mA 350mW 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 540Ma, Sot-23; Channel Type Diodes Inc. - 25R4519 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 540Ma, Sot-23; Channel Type Diodes Inc.
25R4519
Mosfet, N Channel, 20V, 540Ma, Sot-23; Channel Type Diodes Inc. 25R4519
MOSFET, N CHANNEL, 20V, 540mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 540mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - DMN2004K-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2004K-7
Single FETs, MOSFETs DMN2004K-7
MOSFET N-CH 20V 630MA SOT23-3

MOSFET N-CH 20V 630MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2004K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2004K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2004K-7
MOSFET N-CH 20V 630MA SOT23-3

MOSFET N-CH 20V 630MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 540mA

MOSFET 20V 540mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014405-DMN2004K-7 DMN2004KDIDKR-ND 278-DMN2004K-7 DMN2004K-7 25R4519 DMN2004K-7 DMN2004K-7 DMN2004K-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004K-7 Single FETs, MOSFETs 20V 630MA SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 20V, 540Ma, Sot-23; Channel Type Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data