DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DWK-7 DMN2004DWK-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080566-DMN2004DWK-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN2004DWK Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): FDG6317NZ_Q; FDG6317NZ_NL; FDG6317NZ; Introduction Date: July 20, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080566-DMN2004DWK-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN2004DWK Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): FDG6317NZ_Q; FDG6317NZ_NL; FDG6317NZ; Introduction Date: July 20, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DWK-7 - 080566-DMN2004DWK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DWK-7
080566-DMN2004DWK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DWK-7 080566-DMN2004DWK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080566-DMN2004DWK-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN2004DWK Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): FDG6317NZ_Q; FDG6317NZ_NL; FDG6317NZ; Introduction Date: July 20, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 080566-DMN2004DWK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN2004DWK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): FDG6317NZ_Q; FDG6317NZ_NL; FDG6317NZ;
Introduction Date: July 20, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 0.54A MOSFET Transistor
289-DMN2004DWK-7
20V 0.54A MOSFET Transistor 289-DMN2004DWK-7
MOSFET 2N-CH 20V 0.54A SOT363 Product overview: DMN2004DWK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.54A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2004DWK-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.54A SOT363 Product overview: DMN2004DWK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.54A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2004DWK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN2004DWKDIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2004DWKDIDKR-ND
FET, MOSFET Arrays DMN2004DWKDIDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN2004DWKDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2004DWKDICT-ND
FET, MOSFET Arrays DMN2004DWKDICT-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN2004DWKDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2004DWKDITR-ND
FET, MOSFET Arrays DMN2004DWKDITR-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 540mA 200mW Surface Mount SOT-363

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2004DWK-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2004DWK-7
20V 540mA 200mW 550mΩ@4.5V,540mA 1V@250uA 2 N-Channel SC-70-6(SOT-363) MOSFETs ROHS

20V 540mA 200mW 550mΩ@4.5V,540mA 1V@250uA 2 N-Channel SC-70-6(SOT-363) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 20V, Sot363; Transistor Polarity Diodes Inc. - 99AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 20V, Sot363; Transistor Polarity Diodes Inc.
99AC3923
Mosfet, Aec-Q101, Dual N-Ch, 20V, Sot363; Transistor Polarity Diodes Inc. 99AC3923
MOSFET, AEC-Q101, DUAL N-CH, 20V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:540mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 20V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:540mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Channel

MOSFET Dual N-Channel

Buy Now Datasheet
FET, MOSFET Arrays - DMN2004DWK-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2004DWK-7
FET, MOSFET Arrays DMN2004DWK-7
MOSFET 2N-CH 20V 0.54A SOT-363

MOSFET 2N-CH 20V 0.54A SOT-363

Supplier's Site Datasheet
MOSFET Dual N-Channel - 233-DMN2004DWK-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET Dual N-Channel
233-DMN2004DWK-7
MOSFET Dual N-Channel 233-DMN2004DWK-7
MOSFET Dual N-Channel

MOSFET Dual N-Channel

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2004DWK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2004DWK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2004DWK-7
MOSFET 2N-CH 20V 0.54A SOT363

MOSFET 2N-CH 20V 0.54A SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 080566-DMN2004DWK-7 289-DMN2004DWK-7 DMN2004DWKDIDKR-ND DMN2004DWK-7 99AC3923 DMN2004DWK-7 DMN2004DWK-7 233-DMN2004DWK-7 DMN2004DWK-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DWK-7 20V 0.54A MOSFET Transistor FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Aec-Q101, Dual N-Ch, 20V, Sot363; Transistor Polarity Diodes Inc. MOSFET FET, MOSFET Arrays MOSFET Dual N-Channel Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type SOT3; SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers