DIODES Incorporated Single FETs, MOSFETs DMN15H310SE-13

Description
N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN15H310SE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN15H310SE-13DITR-ND
Single FETs, MOSFETs DMN15H310SE-13DITR-ND
N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN15H310SE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN15H310SE-13DIDKR-ND
Single FETs, MOSFETs DMN15H310SE-13DIDKR-ND
N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN15H310SE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN15H310SE-13DICT-ND
Single FETs, MOSFETs DMN15H310SE-13DICT-ND
N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

N-Channel 150V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN15H310SE-13 - 917145-DMN15H310SE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN15H310SE-13
917145-DMN15H310SE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN15H310SE-13 917145-DMN15H310SE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917145-DMN15H310SE-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMN15 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMN15H310SE-13DICT, DMN15H310SE-13DIDKR, DMN15H310SE-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917145-DMN15H310SE-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 2A (Ta), 7.1A (Tc) 1.9W (Ta) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN15
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMN15H310SE-13DICT, DMN15H310SE-13DIDKR, DMN15H310SE-13DITR

Buy Now Datasheet
Singapore, Singapore
150V 2A 7.1A MOSFET Transistor
278-DMN15H310SE-13
150V 2A 7.1A MOSFET Transistor 278-DMN15H310SE-13
MOSFET N-CH 150V 2A/7.1A SOT223 Product overview: DMN15H310SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN15H310SE-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 2A/7.1A SOT223 Product overview: DMN15H310SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN15H310SE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN15H310SE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN15H310SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN15H310SE-13
MOSFET N-CH 150V 2A/7.1A SOT223

MOSFET N-CH 150V 2A/7.1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V N-Ch Enh Fet 310mOhm 10Vgs 2.0A

MOSFET 150V N-Ch Enh Fet 310mOhm 10Vgs 2.0A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN15H310SE-13
Triode/MOS Tube/Transistor >> MOSFETs DMN15H310SE-13
150V 310mΩ@10V,1.5A 1.9W 3V@250uA N Channel SOT-223-3 MOSFETs ROHS

150V 310mΩ@10V,1.5A 1.9W 3V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN15H310SE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN15H310SE-13
Single FETs, MOSFETs DMN15H310SE-13
MOSFET N-CH 150V 2A/7.1A SOT223

MOSFET N-CH 150V 2A/7.1A SOT223

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 7.1A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 7.1A, Sot-223 Rohs Compliant Diodes Inc.
28AK8480
Mosfet, N-Ch, 150V, 7.1A, Sot-223 Rohs Compliant Diodes Inc. 28AK8480
MOSFET, N-CH, 150V, 7.1A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 7.1A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 150V 2A SOT223 - 233-DMN15H310SE-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 2A SOT223
233-DMN15H310SE-13
MOSFET N-CH 150V 2A SOT223 233-DMN15H310SE-13
MOSFET N-CH 150V 2A SOT223

MOSFET N-CH 150V 2A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN15H310SE-13DITR-ND 917145-DMN15H310SE-13 278-DMN15H310SE-13 DMN15H310SE-13 DMN15H310SE-13 DMN15H310SE-13 DMN15H310SE-13 28AK8480 233-DMN15H310SE-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN15H310SE-13 150V 2A 7.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 150V, 7.1A, Sot-223 Rohs Compliant Diodes Inc. MOSFET N-CH 150V 2A SOT223
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-3 Tape & Reel (TR) TO-261-4, TO-261AA SOT223 SOT223; TO-261-4, TO-261AA TO-3; SOT223
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products