The DMN14M8UFDF-13 is a 12V N-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm² PCB footprint, designed for low-profile, high-efficiency power-management applications. It features a maximum continuous drain current of 14.7A at 25°C with a gate-source voltage of 4.5V and an on-resistance of 6.0mΩ at 4.5V or 9.0mΩ at 2.5V. The device has a gate threshold voltage range of 0.45V to 1.2V and adheres to RoHS 3 and AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN14M8UFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |