DIODES Incorporated 130V 1A SOT23 MOSFET Transistor DMN13H750S-7

Description
MOSFET N-CH 130V 1A SOT23 Product overview: DMN13H750S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN13H750S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 130V 1A SOT23 Product overview: DMN13H750S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN13H750S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130V 1A SOT23 MOSFET Transistor
278-DMN13H750S-7
130V 1A SOT23 MOSFET Transistor 278-DMN13H750S-7
MOSFET N-CH 130V 1A SOT23 Product overview: DMN13H750S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN13H750S-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 130V 1A SOT23 Product overview: DMN13H750S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN13H750S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN13H750S-7 - 1033717-DMN13H750S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN13H750S-7
1033717-DMN13H750S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN13H750S-7 1033717-DMN13H750S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033717-DMN13H750S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 770mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 130V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5.6nC @ 10V Max Input Capacitance: 231pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033717-DMN13H750S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 770mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 130V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 231pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN13H750S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN13H750S-7DIDKR-ND
Single FETs, MOSFETs DMN13H750S-7DIDKR-ND
N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN13H750S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN13H750S-7DITR-ND
Single FETs, MOSFETs DMN13H750S-7DITR-ND
N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN13H750S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN13H750S-7DICT-ND
Single FETs, MOSFETs DMN13H750S-7DICT-ND
N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 130V 1A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 130Vdss 20Vgss

MOSFET N-Ch Enh Mode FET 130Vdss 20Vgss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN13H750S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN13H750S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN13H750S-7
MOSFET N-CH 130V 1A SOT23

MOSFET N-CH 130V 1A SOT23

Supplier's Site
Mosfet, N-Ch, 130V, 1A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 130V, 1A, Sot-23 Rohs Compliant Diodes Inc.
28AK8479
Mosfet, N-Ch, 130V, 1A, Sot-23 Rohs Compliant Diodes Inc. 28AK8479
MOSFET, N-CH, 130V, 1A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 130V, 1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN13H750S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN13H750S-7
Single FETs, MOSFETs DMN13H750S-7
MOSFET N-CH 130V 1A SOT23

MOSFET N-CH 130V 1A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN13H750S-7
Triode/MOS Tube/Transistor >> MOSFETs DMN13H750S-7
130V 1A 770mW 750mΩ@10V,2A 4V@250uA N Channel SOT-23 MOSFETs ROHS

130V 1A 770mW 750mΩ@10V,2A 4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN13H750S-7 1033717-DMN13H750S-7 DMN13H750S-7DIDKR-ND DMN13H750S-7 DMN13H750S-7 28AK8479 DMN13H750S-7 DMN13H750S-7
Product Name 130V 1A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN13H750S-7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 130V, 1A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 130 volts 130 volts 130 volts 130 volts
PD 1.26 milliwatts 770 milliwatts 770 milliwatts 770 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details