DIODES Incorporated FET, MOSFET Arrays DMN12M7UCA10-7

Description
MOSFET 2N-CH 20.2A X4-DSN3015-10
Request a Quote Datasheet
Description
MOSFET 2N-CH 20.2A X4-DSN3015-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN12M7UCA10-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN12M7UCA10-7CT-ND
FET, MOSFET Arrays 31-DMN12M7UCA10-7CT-ND
MOSFET 2N-CH 20.2A X4-DSN3015-10

MOSFET 2N-CH 20.2A X4-DSN3015-10

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN12M7UCA10-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN12M7UCA10-7DKR-ND
FET, MOSFET Arrays 31-DMN12M7UCA10-7DKR-ND
MOSFET 2N-CH 20.2A X4-DSN3015-10

MOSFET 2N-CH 20.2A X4-DSN3015-10

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN12M7UCA10-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN12M7UCA10-7TR-ND
FET, MOSFET Arrays 31-DMN12M7UCA10-7TR-ND
Mosfet Array 2 N-Channel (Dual) 20.2A (Ta) Surface Mount X4-DSN3015-10

Mosfet Array 2 N-Channel (Dual) 20.2A (Ta) Surface Mount X4-DSN3015-10

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V X4-DSN3015-10 T&R 5K

MOSFET MOSFET BVDSS: 8V~24V X4-DSN3015-10 T&R 5K

Buy Now Datasheet
Mosfet, Dual, N-Ch, 12V, 20.2A Rohs Compliant Diodes Inc. - 28AK8476 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 12V, 20.2A Rohs Compliant Diodes Inc.
28AK8476
Mosfet, Dual, N-Ch, 12V, 20.2A Rohs Compliant Diodes Inc. 28AK8476
MOSFET, DUAL, N-CH, 12V, 20.2A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 12V, 20.2A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN12M7UCA10-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN12M7UCA10-7
FET, MOSFET Arrays DMN12M7UCA10-7
MOSFET BVDSS: 8V-24V X4-DSN3015-

MOSFET BVDSS: 8V-24V X4-DSN3015-

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN12M7UCA10-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN12M7UCA10-7
MOSFET 2N-CH 20.2A X4-DSN3015-10

MOSFET 2N-CH 20.2A X4-DSN3015-10

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN12M7UCA10-7CT-ND DMN12M7UCA10-7 28AK8476 DMN12M7UCA10-7 DMN12M7UCA10-7
Product Name FET, MOSFET Arrays MOSFET Mosfet, Dual, N-Ch, 12V, 20.2A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 10-SMD, No Lead TO-3 10-SMD, No Lead
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers