MOSFET N-CH 12V 1.41A 3DFN Product overview: DMN1150UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1150UFB-7B can be used for catalog matching and distributor lookup.
N-Channel 12V 1.41A (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
N-Channel 12V 1.41A (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
N-Channel 12V 1.41A (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168111-DMN1150UFB-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 12V 1.41A 3DFN
MOSFET, N-CH, 12V, 1.41A, X1-DFN1006 ROHS COMPLIANT: YES
MOSFET N-CH 12V 1.41A 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN1150UFB-7B | DMN1150UFB-7BDITR-ND | 1168111-DMN1150UFB-7B | DMN1150UFB-7B | 28AK8475 | DMN1150UFB-7B | DMN1150UFB-7B |
| Product Name | 12V 1.41A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1150UFB-7B | Single FETs, MOSFETs | Mosfet, N-Ch, 12V, 1.41A, X1-Dfn1006 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts | |||||
| PD | 500 milliwatts | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |