MOSFET N-CH 100V 700MA SOT23 Product overview: DMN10H700S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H700S-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033716-DMN10H700S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 4.6nC @ 10V
Max Input Capacitance: 235pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 700 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
N-Channel 100V 700mA (Ta) 400mW (Ta) Surface Mount SOT-23-3
N-Channel 100V 700mA (Ta) 400mW (Ta) Surface Mount SOT-23-3
N-Channel 100V 700mA (Ta) 400mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 100V 700MA SOT23
MOSFET, N-CH, 100V, 0.7A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 700MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN10H700S-7 | 1033716-DMN10H700S-7 | DMN10H700S-7DITR-ND | DMN10H700S-7 | DMN10H700S-7 | 07AH3757 | DMN10H700S-7 |
| Product Name | 100V 700MA SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H700S-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 0.7A, Sot-23; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 500 milliwatts | 400 milliwatts | 400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |