DIODES Incorporated Single FETs, MOSFETs DMN10H700S-13

Description
MOSFET N-CH 100V 700MA SOT23
Request a Quote Datasheet
Description
MOSFET N-CH 100V 700MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN10H700S-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H700S-13CT-ND
Single FETs, MOSFETs 31-DMN10H700S-13CT-ND
MOSFET N-CH 100V 700MA SOT23

MOSFET N-CH 100V 700MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H700S-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H700S-13TR-ND
Single FETs, MOSFETs 31-DMN10H700S-13TR-ND
N-Channel 100V 700mA (Ta) 400mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 700mA (Ta) 400mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H700S-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H700S-13DKR-ND
Single FETs, MOSFETs 31-DMN10H700S-13DKR-ND
MOSFET N-CH 100V 700MA SOT23

MOSFET N-CH 100V 700MA SOT23

Buy Now Datasheet
Singapore, Singapore
100V 700MA SOT23 MOSFET Transistor
278-DMN10H700S-13
100V 700MA SOT23 MOSFET Transistor 278-DMN10H700S-13
MOSFET N-CH 100V 700MA SOT23 Product overview: DMN10H700S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H700S-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 700MA SOT23 Product overview: DMN10H700S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H700S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1120516-DMN10H700S-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1120516-DMN10H700S-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1120516-DMN10H700S-13
Win Source Part Number: 1120516-DMN10H700S-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 700mA (Ta) Rds On (Max) @ Id, Vgs: 700mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 400mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 235 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN10 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1120516-DMN10H700S-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 700mA (Ta)
Rds On (Max) @ Id, Vgs: 700mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 400mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 235 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMN10
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H700S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H700S-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H700S-13
MOSFET N-CH 100V 700MA SOT23

MOSFET N-CH 100V 700MA SOT23

Supplier's Site
Mosfet, N-Ch, 100V, 0.7A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 0.7A, Sot-23 Rohs Compliant Diodes Inc.
28AK8468
Mosfet, N-Ch, 100V, 0.7A, Sot-23 Rohs Compliant Diodes Inc. 28AK8468
MOSFET, N-CH, 100V, 0.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 0.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN10H700S-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H700S-13
Single FETs, MOSFETs DMN10H700S-13
MOSFET N-CH 100V 700MA SOT23

MOSFET N-CH 100V 700MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN10H700S-13CT-ND 278-DMN10H700S-13 1120516-DMN10H700S-13 DMN10H700S-13 28AK8468 DMN10H700S-13 DMN10H700S-13
Product Name Single FETs, MOSFETs 100V 700MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 0.7A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data