Dual N-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power management with a drain-source voltage rating of 100 V, continuous drain current of 0.27 A at 25°C, and on-resistance of 6 Ω at VGS = 10 V and 10 Ω at VGS = 4.5 V. The device features ESD protection, fast switching, and low gate threshold voltage, and meets AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V U-DFN2020
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN10H6D0LFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |