DIODES Incorporated 100V 1.87A MOSFET Transistor DMN10H220LVT-7

Description
MOSFET N-CH 100V 1.87A TSOT26 Product overview: DMN10H220LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 1.87A TSOT26 Product overview: DMN10H220LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.87A MOSFET Transistor
278-DMN10H220LVT-7
100V 1.87A MOSFET Transistor 278-DMN10H220LVT-7
MOSFET N-CH 100V 1.87A TSOT26 Product overview: DMN10H220LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.87A TSOT26 Product overview: DMN10H220LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN10H220LVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LVT-7TR-ND
Single FETs, MOSFETs 31-DMN10H220LVT-7TR-ND
N-Channel 100V 1.87A (Ta) 1.67W (Ta) Surface Mount TSOT-23

N-Channel 100V 1.87A (Ta) 1.67W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LVT-7DKR-ND
Single FETs, MOSFETs 31-DMN10H220LVT-7DKR-ND
MOSFET N-CH 100V 1.87A TSOT26

MOSFET N-CH 100V 1.87A TSOT26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LVT-7CT-ND
Single FETs, MOSFETs 31-DMN10H220LVT-7CT-ND
MOSFET N-CH 100V 1.87A TSOT26

MOSFET N-CH 100V 1.87A TSOT26

Buy Now Datasheet
FETs - Single - DMN10H220LVT-7 - 723222-DMN10H220LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN10H220LVT-7
723222-DMN10H220LVT-7
FETs - Single - DMN10H220LVT-7 723222-DMN10H220LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 723222-DMN10H220LVT- 7 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TSOT-26 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Power Dissipation (Maximum): 1.67W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 1.87A Rds On (Maximum) at Id, Vgs: 220mOhm at 1.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.3nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 401pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 723222-DMN10H220LVT-7
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TSOT-26
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Power Dissipation (Maximum): 1.67W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 1.87A
Rds On (Maximum) at Id, Vgs: 220mOhm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.3nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 401pF at 25V

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H220LVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H220LVT-7
Single FETs, MOSFETs DMN10H220LVT-7
MOSFET N-CH 100V 1.87A TSOT26

MOSFET N-CH 100V 1.87A TSOT26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H220LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H220LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H220LVT-7
MOSFET N-CH 100V 1.87A TSOT26

MOSFET N-CH 100V 1.87A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 220mOhm 16Vgs

MOSFET 100V N-Ch Enh FET 220mOhm 16Vgs

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.24A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8467 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.24A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8467
Mosfet, N-Ch, 100V, 2.24A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8467
MOSFET, N-CH, 100V, 2.24A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 2.24A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN10H220LVT-7 31-DMN10H220LVT-7TR-ND 723222-DMN10H220LVT-7 DMN10H220LVT-7 DMN10H220LVT-7 DMN10H220LVT-7 28AK8467
Product Name 100V 1.87A MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMN10H220LVT-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 2.24A, Tsot-26 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 1.67 milliwatts 1670 milliwatts 1670 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data