DIODES Incorporated Single FETs, MOSFETs DMN10H220LQ-7

Description
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN10H220LQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LQ-7TR-ND
Single FETs, MOSFETs 31-DMN10H220LQ-7TR-ND
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LQ-7DKR-ND
Single FETs, MOSFETs 31-DMN10H220LQ-7DKR-ND
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LQ-7CT-ND
Single FETs, MOSFETs 31-DMN10H220LQ-7CT-ND
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Buy Now Datasheet
Singapore, Singapore
100V 1.6A SOT23 MOSFET Transistor
278-DMN10H220LQ-7
100V 1.6A SOT23 MOSFET Transistor 278-DMN10H220LQ-7
MOSFET N-CH 100V 1.6A SOT23-3 Product overview: DMN10H220LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.6A SOT23-3 Product overview: DMN10H220LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LQ-7 - 868932-DMN10H220LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LQ-7
868932-DMN10H220LQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LQ-7 868932-DMN10H220LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868932-DMN10H220LQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868932-DMN10H220LQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 1.6A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN10
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H220LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H220LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H220LQ-7
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V~100V SOT23 T&R 3K

MOSFET MOSFET BVDSS: 61V~100V SOT23 T&R 3K

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H220LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H220LQ-7
Single FETs, MOSFETs DMN10H220LQ-7
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.4A, Sot-23 Rohs Compliant Diodes Inc.
28AK8466
Mosfet, N-Ch, 100V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. 28AK8466
MOSFET, N-CH, 100V, 1.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 1.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN10H220LQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMN10H220LQ-7
100V 1.6A 1.3W 220mΩ@1.6A,10V 2.5V@250uA null SOT-23-3 MOSFETs ROHS

100V 1.6A 1.3W 220mΩ@1.6A,10V 2.5V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN10H220LQ-7TR-ND 278-DMN10H220LQ-7 868932-DMN10H220LQ-7 DMN10H220LQ-7 DMN10H220LQ-7 DMN10H220LQ-7 28AK8466 DMN10H220LQ-7
Product Name Single FETs, MOSFETs 100V 1.6A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LQ-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data