DIODES Incorporated 100V 7.5A TO252 MOSFET Transistor DMN10H220LK3-13

Description
MOSFET N-CH 100V 7.5A TO252 Product overview: DMN10H220LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 7.5A TO252 Product overview: DMN10H220LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 7.5A TO252 MOSFET Transistor
278-DMN10H220LK3-13
100V 7.5A TO252 MOSFET Transistor 278-DMN10H220LK3-13
MOSFET N-CH 100V 7.5A TO252 Product overview: DMN10H220LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.5A TO252 Product overview: DMN10H220LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN10H220LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LK3-13TR-ND
Single FETs, MOSFETs 31-DMN10H220LK3-13TR-ND
N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LK3-13CT-ND
Single FETs, MOSFETs 31-DMN10H220LK3-13CT-ND
N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN10H220LK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN10H220LK3-13DKR-ND
Single FETs, MOSFETs 31-DMN10H220LK3-13DKR-ND
N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 100V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LK3-13 - 868931-DMN10H220LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LK3-13
868931-DMN10H220LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LK3-13 868931-DMN10H220LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868931-DMN10H220LK3- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN10H220LK3-13DI-ND , 31-DMN10H220LK3-13TR , 31-DMN10H220LK3-13CT , DMN10H220LK3-13DI, 31-DMN10H220LK3-13DK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 868931-DMN10H220LK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN10
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN10H220LK3-13DI-ND, 31-DMN10H220LK3-13TR, 31-DMN10H220LK3-13CT, DMN10H220LK3-13DI, 31-DMN10H220LK3-13DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H220LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H220LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H220LK3-13
MOSFET N-CH 100V 7.5A TO252

MOSFET N-CH 100V 7.5A TO252

Supplier's Site
Mosfet, N-Ch, 100V, 7.5A, To-252 Rohs Compliant Diodes Inc. - 28AK8465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.5A, To-252 Rohs Compliant Diodes Inc.
28AK8465
Mosfet, N-Ch, 100V, 7.5A, To-252 Rohs Compliant Diodes Inc. 28AK8465
MOSFET, N-CH, 100V, 7.5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 7.5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN10H220LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H220LK3-13
Single FETs, MOSFETs DMN10H220LK3-13
MOSFET N-CH 100V 7.5A TO252

MOSFET N-CH 100V 7.5A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN10H220LK3-13 31-DMN10H220LK3-13TR-ND 868931-DMN10H220LK3-13 DMN10H220LK3-13 28AK8465 DMN10H220LK3-13
Product Name 100V 7.5A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220LK3-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 7.5A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 18.7 milliwatts 18700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data