DIODES Incorporated Single FETs, MOSFETs DMN10H220L-7

Description
N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN10H220L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H220L-7DITR-ND
Single FETs, MOSFETs DMN10H220L-7DITR-ND
N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H220L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H220L-7DICT-ND
Single FETs, MOSFETs DMN10H220L-7DICT-ND
N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H220L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H220L-7DIDKR-ND
Single FETs, MOSFETs DMN10H220L-7DIDKR-ND
N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 100V 1.4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 1.4A SOT23 MOSFET Transistor
278-DMN10H220L-7
100V 1.4A SOT23 MOSFET Transistor 278-DMN10H220L-7
MOSFET N-CH 100V 1.4A SOT23 Product overview: DMN10H220L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.4A SOT23 Product overview: DMN10H220L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H220L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220L-7 - 1033714-DMN10H220L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220L-7
1033714-DMN10H220L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220L-7 1033714-DMN10H220L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033714-DMN10H220L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 401pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): IRLML0100TRPBF; DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033714-DMN10H220L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 8.3nC @ 10V
Max Input Capacitance: 401pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V
Alternative Parts (Cross-Reference): IRLML0100TRPBF; DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 16Vgs 1.6A 1.3W

MOSFET 100V N-Ch Enh FET 16Vgs 1.6A 1.3W

Buy Now Datasheet
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Channel Type Diodes Inc. - 07AH3755 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Channel Type Diodes Inc.
07AH3755
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Channel Type Diodes Inc. 07AH3755
MOSFET, N-CH, 100V, 1.4A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.4A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Transistor Polarity Diodes Inc.
07AH3756
Mosfet, N-Ch, 100V, 1.4A, Sot-23; Transistor Polarity Diodes Inc. 07AH3756
MOSFET, N-CH, 100V, 1.4A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.4A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:1.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN10H220L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H220L-7
Single FETs, MOSFETs DMN10H220L-7
MOSFET N-CH 100V 1.4A SOT23

MOSFET N-CH 100V 1.4A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H220L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H220L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H220L-7
MOSFET N-CH 100V 1.4A SOT23

MOSFET N-CH 100V 1.4A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN10H220L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN10H220L-7
100V 1.4A 1.3W 220mΩ@10V,1.6A 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

100V 1.4A 1.3W 220mΩ@10V,1.6A 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN10H220L-7DITR-ND 278-DMN10H220L-7 1033714-DMN10H220L-7 DMN10H220L-7 07AH3755 07AH3756 DMN10H220L-7 DMN10H220L-7 DMN10H220L-7
Product Name Single FETs, MOSFETs 100V 1.4A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H220L-7 MOSFET Mosfet, N-Ch, 100V, 1.4A, Sot-23; Channel Type Diodes Inc. Mosfet, N-Ch, 100V, 1.4A, Sot-23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data