DIODES Incorporated Single FETs, MOSFETs DMN10H170SVTQ-7

Description
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN10H170SVTQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVTQ-7DIDKR-ND
Single FETs, MOSFETs DMN10H170SVTQ-7DIDKR-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SVTQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVTQ-7DICT-ND
Single FETs, MOSFETs DMN10H170SVTQ-7DICT-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SVTQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVTQ-7DITR-ND
Single FETs, MOSFETs DMN10H170SVTQ-7DITR-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Singapore, Singapore
100V 2.6A MOSFET Transistor
278-DMN10H170SVTQ-7
100V 2.6A MOSFET Transistor 278-DMN10H170SVTQ-7
MOSFET N-CH 100V 2.6A TSOT26 Product overview: DMN10H170SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SVTQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 2.6A TSOT26 Product overview: DMN10H170SVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SVTQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324351-DMN10H170SVTQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324351-DMN10H170SVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324351-DMN10H170SVTQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324351-DMN10H170SVT Q-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 2.6A Rds On (Max) @ Id, Vgs: 160mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.2W Supplier Device Package: TSOT-26 Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1167 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN10H170SVTQ-7DIDKR ,DMN10H170SVTQ-7DICT ,DMN10H170SVTQ-7DITR ,DMN10H170SVTQ-7-ND Base Product Number: DMN10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324351-DMN10H170SVTQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 2.6A
Rds On (Max) @ Id, Vgs: 160mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.2W
Supplier Device Package: TSOT-26
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1167 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN10H170SVTQ-7DIDKR,DMN10H170SVTQ-7DICT,DMN10H170SVTQ-7DITR,DMN10H170SVTQ-7-ND
Base Product Number: DMN10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 160mOhm 10Vgs 2.6A

MOSFET 100V N-Ch Enh FET 160mOhm 10Vgs 2.6A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H170SVTQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H170SVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H170SVTQ-7
MOSFET N-CH 100V 2.6A TSOT26

MOSFET N-CH 100V 2.6A TSOT26

Supplier's Site
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8463 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8463
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8463
MOSFET, N-CH, 100V, 2.6A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 2.6A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN10H170SVTQ-7DIDKR-ND 278-DMN10H170SVTQ-7 1324351-DMN10H170SVTQ-7 DMN10H170SVTQ-7 DMN10H170SVTQ-7 28AK8463
Product Name Single FETs, MOSFETs 100V 2.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3; SOT26
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data