DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SVT-7 DMN10H170SVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868930-DMN10H170SVT- 7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN10H170SVT-7DICT, DMN10H170SVT-7DIDKR, DMN10H170SVT-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868930-DMN10H170SVT- 7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN10H170SVT-7DICT, DMN10H170SVT-7DIDKR, DMN10H170SVT-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SVT-7 - 868930-DMN10H170SVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SVT-7
868930-DMN10H170SVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SVT-7 868930-DMN10H170SVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868930-DMN10H170SVT- 7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN10H170SVT-7DICT, DMN10H170SVT-7DIDKR, DMN10H170SVT-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868930-DMN10H170SVT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN10
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN10H170SVT-7DICT, DMN10H170SVT-7DIDKR, DMN10H170SVT-7DITR

Buy Now Datasheet
Singapore, Singapore
100V 2.6A MOSFET Transistor
278-DMN10H170SVT-7
100V 2.6A MOSFET Transistor 278-DMN10H170SVT-7
MOSFET N-CH 100V 2.6A TSOT26 Product overview: DMN10H170SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 2.6A TSOT26 Product overview: DMN10H170SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN10H170SVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVT-7DICT-ND
Single FETs, MOSFETs DMN10H170SVT-7DICT-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVT-7DITR-ND
Single FETs, MOSFETs DMN10H170SVT-7DITR-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SVT-7DIDKR-ND
Single FETs, MOSFETs DMN10H170SVT-7DIDKR-ND
N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

N-Channel 100V 2.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 20Vgss 2.6A 1.2W

MOSFET 100V N-Ch Enh FET 20Vgss 2.6A 1.2W

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8462 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8462
Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8462
MOSFET, N-CH, 100V, 2.6A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 2.6A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H170SVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H170SVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H170SVT-7
MOSFET N-CH 100V 2.6A TSOT26

MOSFET N-CH 100V 2.6A TSOT26

Supplier's Site
Single FETs, MOSFETs - DMN10H170SVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H170SVT-7
Single FETs, MOSFETs DMN10H170SVT-7
MOSFET N-CH 100V 2.6A TSOT26

MOSFET N-CH 100V 2.6A TSOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868930-DMN10H170SVT-7 278-DMN10H170SVT-7 DMN10H170SVT-7DICT-ND DMN10H170SVT-7 28AK8462 DMN10H170SVT-7 DMN10H170SVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SVT-7 100V 2.6A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 2.6A, Tsot-26 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; TSOT-23 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data