DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SK3-13 DMN10H099SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033708-DMN10H099SK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25.2nC @ 10V Max Input Capacitance: 1172pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033708-DMN10H099SK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25.2nC @ 10V Max Input Capacitance: 1172pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SK3-13 - 1033708-DMN10H099SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SK3-13
1033708-DMN10H099SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SK3-13 1033708-DMN10H099SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033708-DMN10H099SK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25.2nC @ 10V Max Input Capacitance: 1172pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033708-DMN10H099SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25.2nC @ 10V
Max Input Capacitance: 1172pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SK3-13DIDKR-ND
Single FETs, MOSFETs DMN10H099SK3-13DIDKR-ND
N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SK3-13DICT-ND
Single FETs, MOSFETs DMN10H099SK3-13DICT-ND
N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SK3-13DITR-ND
Single FETs, MOSFETs DMN10H099SK3-13DITR-ND
N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

N-Channel 100V 17A (Tc) 34W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
100V 17A TO252 MOSFET Transistor
278-DMN10H099SK3-13
100V 17A TO252 MOSFET Transistor 278-DMN10H099SK3-13
MOSFET N-CH 100V 17A TO252 Product overview: DMN10H099SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A TO252 Product overview: DMN10H099SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 17A TO252 - 233-DMN10H099SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 17A TO252
233-DMN10H099SK3-13
MOSFET N-CH 100V 17A TO252 233-DMN10H099SK3-13
MOSFET N-CH 100V 17A TO252

MOSFET N-CH 100V 17A TO252

Supplier's Site
Mosfet, N-Ch, 100V, 17A, To-252 Rohs Compliant Diodes Inc. - 28AK8457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 17A, To-252 Rohs Compliant Diodes Inc.
28AK8457
Mosfet, N-Ch, 100V, 17A, To-252 Rohs Compliant Diodes Inc. 28AK8457
MOSFET, N-CH, 100V, 17A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 17A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H099SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H099SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H099SK3-13
MOSFET N-CH 100V 17A TO252

MOSFET N-CH 100V 17A TO252

Supplier's Site
Single FETs, MOSFETs - DMN10H099SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H099SK3-13
Single FETs, MOSFETs DMN10H099SK3-13
MOSFET N-CH 100V 17A TO252

MOSFET N-CH 100V 17A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 20Vgs 1172pF 25.2nC

MOSFET 100V N-Ch Enh FET 20Vgs 1172pF 25.2nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033708-DMN10H099SK3-13 DMN10H099SK3-13DIDKR-ND 278-DMN10H099SK3-13 233-DMN10H099SK3-13 28AK8457 DMN10H099SK3-13 DMN10H099SK3-13 DMN10H099SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SK3-13 Single FETs, MOSFETs 100V 17A TO252 MOSFET Transistor MOSFET N-CH 100V 17A TO252 Mosfet, N-Ch, 100V, 17A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 34000 milliwatts 34 milliwatts 34000 milliwatts 34000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data