DIODES Incorporated 100V 4.2A MOSFET Transistor DMN10H099SFG-7

Description
MOSFET N-CH 100V 4.2A PWRDI3333 Product overview: DMN10H099SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 4.2A PWRDI3333 Product overview: DMN10H099SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4.2A MOSFET Transistor
278-DMN10H099SFG-7
100V 4.2A MOSFET Transistor 278-DMN10H099SFG-7
MOSFET N-CH 100V 4.2A PWRDI3333 Product overview: DMN10H099SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.2A PWRDI3333 Product overview: DMN10H099SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H099SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN10H099SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SFG-7DIDKR-ND
Single FETs, MOSFETs DMN10H099SFG-7DIDKR-ND
N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SFG-7DICT-ND
Single FETs, MOSFETs DMN10H099SFG-7DICT-ND
N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H099SFG-7DITR-ND
Single FETs, MOSFETs DMN10H099SFG-7DITR-ND
N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SFG-7 - 868927-DMN10H099SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SFG-7
868927-DMN10H099SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SFG-7 868927-DMN10H099SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868927-DMN10H099SFG- 7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN10 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN10H099SFG-7DICT, DMN10H099SFG-7DIDKR, DMN10H099SFG-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868927-DMN10H099SFG-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN10H099SFG-7DICT, DMN10H099SFG-7DIDKR, DMN10H099SFG-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H099SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H099SFG-7
Single FETs, MOSFETs DMN10H099SFG-7
MOSFET N-CH 100V 4.2A PWRDI3333

MOSFET N-CH 100V 4.2A PWRDI3333

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 4.2A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.2A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8456
Mosfet, N-Ch, 100V, 4.2A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8456
MOSFET, N-CH, 100V, 4.2A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 4.2A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H099SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H099SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H099SFG-7
MOSFET N-CH 100V 4.2A PWRDI3333

MOSFET N-CH 100V 4.2A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh Mode 1127pF 25.2nC

MOSFET 100V N-Ch Enh Mode 1127pF 25.2nC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN10H099SFG-7 DMN10H099SFG-7DIDKR-ND 868927-DMN10H099SFG-7 DMN10H099SFG-7 28AK8456 DMN10H099SFG-7 DMN10H099SFG-7
Product Name 100V 4.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H099SFG-7 Single FETs, MOSFETs Mosfet, N-Ch, 100V, 4.2A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 980 milliwatts 980 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data