DIODES Incorporated Single FETs, MOSFETs DMN1054UCB4-7

Description
N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4
Request a Quote Datasheet
Description
N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN1054UCB4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1054UCB4-7DICT-ND
Single FETs, MOSFETs DMN1054UCB4-7DICT-ND
N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

Buy Now Datasheet
Single FETs, MOSFETs - DMN1054UCB4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1054UCB4-7DITR-ND
Single FETs, MOSFETs DMN1054UCB4-7DITR-ND
N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

Buy Now Datasheet
Single FETs, MOSFETs - DMN1054UCB4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1054UCB4-7DIDKR-ND
Single FETs, MOSFETs DMN1054UCB4-7DIDKR-ND
N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

N-Channel 8V 2.7A (Ta) 740mW (Ta) Surface Mount X1-WLB0808-4

Buy Now Datasheet
FETs - Single - DMN1054UCB4-7 - 718226-DMN1054UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN1054UCB4-7
718226-DMN1054UCB4-7
FETs - Single - DMN1054UCB4-7 718226-DMN1054UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 718226-DMN1054UCB4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: X1-WLB0808-4 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-XFBGA, WLBGA Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 8V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 42mOhm at 1A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V Gate Source Voltage (Maximum): ±5V Input Capacitance (Ciss) (Maximum) at Vds: 908pF at 6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 718226-DMN1054UCB4-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: X1-WLB0808-4
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-XFBGA, WLBGA
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 8V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 42mOhm at 1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V
Gate Source Voltage (Maximum): ±5V
Input Capacitance (Ciss) (Maximum) at Vds: 908pF at 6V

Buy Now
Singapore, Singapore
8V 2.7A MOSFET Transistor
278-DMN1054UCB4-7
8V 2.7A MOSFET Transistor 278-DMN1054UCB4-7
MOSFET N-CH 8V 2.7A X1-WLB0808-4 Product overview: DMN1054UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1054UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 2.7A X1-WLB0808-4 Product overview: DMN1054UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1054UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1054UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1054UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1054UCB4-7
MOSFET N-CH 8V 2.7A X1-WLB0808-4

MOSFET N-CH 8V 2.7A X1-WLB0808-4

Supplier's Site
Mosfet, N-Ch, 8V, 2.7A, X1-Wlb0808 Rohs Compliant Diodes Inc. - 28AK8474 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 2.7A, X1-Wlb0808 Rohs Compliant Diodes Inc.
28AK8474
Mosfet, N-Ch, 8V, 2.7A, X1-Wlb0808 Rohs Compliant Diodes Inc. 28AK8474
MOSFET, N-CH, 8V, 2.7A, X1-WLB0808 ROHS COMPLIANT: YES

MOSFET, N-CH, 8V, 2.7A, X1-WLB0808 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 8V 2.7A X1-WLB0808-4 - 233-DMN1054UCB4-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 8V 2.7A X1-WLB0808-4
233-DMN1054UCB4-7
MOSFET N-CH 8V 2.7A X1-WLB0808-4 233-DMN1054UCB4-7
MOSFET N-CH 8V 2.7A X1-WLB0808-4

MOSFET N-CH 8V 2.7A X1-WLB0808-4

Supplier's Site
Single FETs, MOSFETs - DMN1054UCB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1054UCB4-7
Single FETs, MOSFETs DMN1054UCB4-7
MOSFET N-CH 8V 2.7A X1-WLB0808-4

MOSFET N-CH 8V 2.7A X1-WLB0808-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 8Vdss 5Vgss 15A

MOSFET N-Ch Enh Mode FET 8Vdss 5Vgss 15A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN1054UCB4-7DICT-ND 718226-DMN1054UCB4-7 278-DMN1054UCB4-7 DMN1054UCB4-7 28AK8474 233-DMN1054UCB4-7 DMN1054UCB4-7 DMN1054UCB4-7
Product Name Single FETs, MOSFETs FETs - Single - DMN1054UCB4-7 8V 2.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 8V, 2.7A, X1-Wlb0808 Rohs Compliant Diodes Inc. MOSFET N-CH 8V 2.7A X1-WLB0808-4 Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 4-XFBGA, WLBGA SOT3 Tape & Reel (TR) Surface Mount TO-3 4-XFBGA, WLBGA
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 8 volts 8 volts 8 volts
PD 740 milliwatts 1.34 milliwatts 740 milliwatts 740 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - AUIRG4BC30S-S-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
4 suppliers