DIODES Incorporated FETs - Single - DMN1045UFR4-7 DMN1045UFR4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801407-DMN1045UFR4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: X2-DFN1010-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 500mW Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 3.2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 375pF at 10V Current - Continuous Drain (Id) at 25°C: 3.2A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801407-DMN1045UFR4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: X2-DFN1010-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 500mW Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 3.2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 375pF at 10V Current - Continuous Drain (Id) at 25°C: 3.2A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - DMN1045UFR4-7 - 801407-DMN1045UFR4-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN1045UFR4-7
801407-DMN1045UFR4-7
FETs - Single - DMN1045UFR4-7 801407-DMN1045UFR4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801407-DMN1045UFR4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: X2-DFN1010-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 500mW Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 3.2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 375pF at 10V Current - Continuous Drain (Id) at 25°C: 3.2A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801407-DMN1045UFR4-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: X2-DFN1010-3
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 45mOhm at 3.2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 375pF at 10V
Current - Continuous Drain (Id) at 25°C: 3.2A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Single FETs, MOSFETs - DMN1045UFR4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1045UFR4-7DICT-ND
Single FETs, MOSFETs DMN1045UFR4-7DICT-ND
N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1045UFR4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1045UFR4-7DIDKR-ND
Single FETs, MOSFETs DMN1045UFR4-7DIDKR-ND
N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1045UFR4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1045UFR4-7DITR-ND
Single FETs, MOSFETs DMN1045UFR4-7DITR-ND
N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

N-Channel 12V 3.2A (Ta) 500mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
Singapore, Singapore
12V 3.2A MOSFET Transistor
278-DMN1045UFR4-7
12V 3.2A MOSFET Transistor 278-DMN1045UFR4-7
MOSFET N-CH 12V 3.2A 3DFN Product overview: DMN1045UFR4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1045UFR4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 3.2A 3DFN Product overview: DMN1045UFR4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1045UFR4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 3.2A, X2-Dfn1010 Rohs Compliant Diodes Inc. - 28AK8473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 3.2A, X2-Dfn1010 Rohs Compliant Diodes Inc.
28AK8473
Mosfet, N-Ch, 12V, 3.2A, X2-Dfn1010 Rohs Compliant Diodes Inc. 28AK8473
MOSFET, N-CH, 12V, 3.2A, X2-DFN1010 ROHS COMPLIANT: YES

MOSFET, N-CH, 12V, 3.2A, X2-DFN1010 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1045UFR4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1045UFR4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1045UFR4-7
MOSFET N-CH 12V 3.2A 3DFN

MOSFET N-CH 12V 3.2A 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN1045UFR4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1045UFR4-7
Single FETs, MOSFETs DMN1045UFR4-7
MOSFET N-CH 12V 3.2A 3DFN

MOSFET N-CH 12V 3.2A 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 12V 3.2A 8Vgss

MOSFET N-Ch Enh Mode FET 12V 3.2A 8Vgss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 801407-DMN1045UFR4-7 DMN1045UFR4-7DICT-ND 278-DMN1045UFR4-7 28AK8473 DMN1045UFR4-7 DMN1045UFR4-7 DMN1045UFR4-7
Product Name FETs - Single - DMN1045UFR4-7 Single FETs, MOSFETs 12V 3.2A MOSFET Transistor Mosfet, N-Ch, 12V, 3.2A, X2-Dfn1010 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 500 milliwatts 1.26 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 3-XFDFN Tape & Reel (TR) TO-3 3-XFDFN 3-XFDFN
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data