MOSFET 2N-CH 12V U-WLB1818-4 Product overview: DMN1033UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1033UCB4-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868925-DMN1033UCB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.45W Surface Mount
Package: Reel - TR
Package: 4-UFBGA, WLBGA
Mounting: Surface Mount
Family Name: DMN1033
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN1033UCB4-7DIDKR, DMN1033UCB4-7DICT, DMN1033UCB4-7DITR
MOSFET N-Ch Enh Mode FET 12V 26mOhm4.5V 5.5A
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET 2N-CH 12V U-WLB1818-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN1033UCB4-7 | 868925-DMN1033UCB4-7 | DMN1033UCB4-7 | DMN1033UCB4-7 | DMN1033UCB4-7 |
| Product Name | 12V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1033UCB4-7 | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 12 volts | ||||
| PD | 1450 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |