Manufacturer: Diodes Incorporated
Win Source Part Number: 821813-DMN1025UFDB-7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 12V 6.9A 6-Pin UDFN EP T/R Product overview: DMN1025UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1025UFDB-7 can be used for catalog matching and distributor lookup.
MOSFET Dual N-Ch Enh FET 12V 10Vgs 1.7W
MOSFET, DUAL, N-CH, 12V, 6.9A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 821813-DMN1025UFDB-7 | 278-DMN1025UFDB-7 | DMN1025UFDB-7 | 28AK8471 |
| Product Name | Miscellaneous - DMN1025UFDB-7 | 12V 6.9A MOSFET Transistor | MOSFET | Mosfet, Dual, N-Ch, 12V, 6.9A Rohs Compliant Diodes Inc. |
| MOSFET Operating Mode | Enhancement | Enhancement | ||
| Package Type | SOT3 | Tape and Reel | TO-3 | |
| Polarity | N-Channel | |||
| V(BR)DSS | 12 volts |