The DMN1021UCA4-7 is an N-channel enhancement mode MOSFET in the X2-TSN0808-4 package, measuring 0.76mm × 0.76mm with a height of 0.275mm. It has a drain-source voltage rating of 12V and a typical on-state resistance of 20mΩ at VGS = 2.5V and ID = 1.8A. The device supports a continuous drain current of 7.4A at 25°C and is rated for a pulsed drain current of 35A. It is fully RoHS compliant, halogen and antimony free, and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V X2-TSN0808-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN1021UCA4-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |