DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UVT-7 DMN1019UVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868924-DMN1019UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN1019 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN1019UVT-7DIDKR, DMN1019UVT-7DICT, DMN1019UVT-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868924-DMN1019UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN1019 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN1019UVT-7DIDKR, DMN1019UVT-7DICT, DMN1019UVT-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UVT-7 - 868924-DMN1019UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UVT-7
868924-DMN1019UVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UVT-7 868924-DMN1019UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868924-DMN1019UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN1019 Categories: Discrete Semiconductor Products Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN1019UVT-7DIDKR, DMN1019UVT-7DICT, DMN1019UVT-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868924-DMN1019UVT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1019
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN1019UVT-7DIDKR, DMN1019UVT-7DICT, DMN1019UVT-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019UVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UVT-7DITR-ND
Single FETs, MOSFETs DMN1019UVT-7DITR-ND
N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019UVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UVT-7DIDKR-ND
Single FETs, MOSFETs DMN1019UVT-7DIDKR-ND
N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019UVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UVT-7DICT-ND
Single FETs, MOSFETs DMN1019UVT-7DICT-ND
N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

N-Channel 12V 10.7A (Ta) 1.73W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Singapore, Singapore
12V 10.7A MOSFET Transistor
278-DMN1019UVT-7
12V 10.7A MOSFET Transistor 278-DMN1019UVT-7
MOSFET N-CH 12V 10.7A TSOT26 Product overview: DMN1019UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 10.7A TSOT26 Product overview: DMN1019UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V Enh Mode FET

MOSFET 12V Enh Mode FET

Buy Now Datasheet
Mosfet, N-Ch, 12V, 10.7A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8470 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 10.7A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8470
Mosfet, N-Ch, 12V, 10.7A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8470
MOSFET, N-CH, 12V, 10.7A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 12V, 10.7A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN1019UVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1019UVT-7
Single FETs, MOSFETs DMN1019UVT-7
MOSFET N-CH 12V 10.7A TSOT26

MOSFET N-CH 12V 10.7A TSOT26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1019UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1019UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1019UVT-7
MOSFET N-CH 12V 10.7A TSOT26

MOSFET N-CH 12V 10.7A TSOT26

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN1019UVT-7
Triode/MOS Tube/Transistor >> MOSFETs DMN1019UVT-7
12V 10.7A 1.73W 10mΩ@4.5V,9.7A 800mV@250uA N Channel TSOT-23-6 MOSFETs ROHS

12V 10.7A 1.73W 10mΩ@4.5V,9.7A 800mV@250uA N Channel TSOT-23-6 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868924-DMN1019UVT-7 DMN1019UVT-7DITR-ND 278-DMN1019UVT-7 DMN1019UVT-7 28AK8470 DMN1019UVT-7 DMN1019UVT-7 DMN1019UVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UVT-7 Single FETs, MOSFETs 12V 10.7A MOSFET Transistor MOSFET Mosfet, N-Ch, 12V, 10.7A, Tsot-26 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; TSOT-23 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) TO-3; SOT26 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data