DIODES Incorporated 12V 9.3A MOSFET Transistor DMN1019USN-7

Description
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 9.3A MOSFET Transistor
278-DMN1019USN-7
12V 9.3A MOSFET Transistor 278-DMN1019USN-7
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-7 - 1033706-DMN1019USN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-7
1033706-DMN1019USN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-7 1033706-DMN1019USN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033706-DMN1019USN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 680mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9.3A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 50.6nC @ 8V Max Input Capacitance: 2426pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 9.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033706-DMN1019USN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 680mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9.3A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 50.6nC @ 8V
Max Input Capacitance: 2426pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 10 mOhm @ 9.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-7DICT-ND
Single FETs, MOSFETs DMN1019USN-7DICT-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-7DIDKR-ND
Single FETs, MOSFETs DMN1019USN-7DIDKR-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-7DITR-ND
Single FETs, MOSFETs DMN1019USN-7DITR-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1019USN-7
Single FETs, MOSFETs DMN1019USN-7
MOSFET N-CH 12V 9.3A SC59

MOSFET N-CH 12V 9.3A SC59

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1019USN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1019USN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1019USN-7
MOSFET N-CH 12V 9.3A SC59

MOSFET N-CH 12V 9.3A SC59

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V N-Ch Enh FET 2426pF 27.3nC

MOSFET 12V N-Ch Enh FET 2426pF 27.3nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN1019USN-7
Triode/MOS Tube/Transistor >> MOSFETs DMN1019USN-7
12V 9.3A 680mW 10mΩ@4V,9.7A 800mV@250uA N Channel SC-59-3 MOSFETs ROHS

12V 9.3A 680mW 10mΩ@4V,9.7A 800mV@250uA N Channel SC-59-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. - 07AH3761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc.
07AH3761
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. 07AH3761
MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. - 07AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc.
07AH3760
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. 07AH3760
MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN1019USN-7 1033706-DMN1019USN-7 DMN1019USN-7DICT-ND DMN1019USN-7 DMN1019USN-7 DMN1019USN-7 DMN1019USN-7 07AH3761
Product Name 12V 9.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-7 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts 12 volts 12 volts
PD 1.2 milliwatts 680 milliwatts 680 milliwatts 680 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data