DIODES Incorporated 12V 11A MOSFET Transistor DMN1019UFDE-7

Description
MOSFET N CH 12V 11A U-DFN2020-6E Product overview: DMN1019UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UFDE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 12V 11A U-DFN2020-6E Product overview: DMN1019UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UFDE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 11A MOSFET Transistor
278-DMN1019UFDE-7
12V 11A MOSFET Transistor 278-DMN1019UFDE-7
MOSFET N CH 12V 11A U-DFN2020-6E Product overview: DMN1019UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UFDE-7 can be used for catalog matching and distributor lookup.

MOSFET N CH 12V 11A U-DFN2020-6E Product overview: DMN1019UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019UFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN1019UFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UFDE-7DITR-ND
Single FETs, MOSFETs DMN1019UFDE-7DITR-ND
N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019UFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UFDE-7DIDKR-ND
Single FETs, MOSFETs DMN1019UFDE-7DIDKR-ND
N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019UFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019UFDE-7DICT-ND
Single FETs, MOSFETs DMN1019UFDE-7DICT-ND
N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 12V 11A (Ta) 690mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UFDE-7 - 137206-DMN1019UFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UFDE-7
137206-DMN1019UFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UFDE-7 137206-DMN1019UFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 137206-DMN1019UFDE-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 690mW (Ta) Family Name: DMN1019UFDE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 50.6nC @ 8V Max Input Capacitance: 2425pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 10 mOhm @ 9.7A, 4.5V Alternative Parts (Cross-Reference): CSD13202Q2; SiA414DJ; SIA414DJ-T1-GE3; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 137206-DMN1019UFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690mW (Ta)
Family Name: DMN1019UFDE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 50.6nC @ 8V
Max Input Capacitance: 2425pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 10 mOhm @ 9.7A, 4.5V
Alternative Parts (Cross-Reference): CSD13202Q2; SiA414DJ; SIA414DJ-T1-GE3;
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1019UFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1019UFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1019UFDE-7
MOSFET N CH 12V 11A U-DFN2020-6E

MOSFET N CH 12V 11A U-DFN2020-6E

Supplier's Site
Single FETs, MOSFETs - DMN1019UFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1019UFDE-7
Single FETs, MOSFETs DMN1019UFDE-7
MOSFET N CH 12V 11A U-DFN2020-6E

MOSFET N CH 12V 11A U-DFN2020-6E

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 11A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 11A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3575
Mosfet, N-Ch, 12V, 11A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3575
MOSFET, N-CH, 12V, 11A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 12V, 11A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN1019UFDE-7 DMN1019UFDE-7DITR-ND 137206-DMN1019UFDE-7 DMN1019UFDE-7 DMN1019UFDE-7 DMN1019UFDE-7 36AJ3575
Product Name 12V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019UFDE-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 12V, 11A, U-Dfn2020 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts 12 volts
Transconductance 0.0280 kS
PD 690 milliwatts 690 milliwatts 690 milliwatts
Unlock Full Specs
to access all available technical data