Manufacturer: Diodes Incorporated
Win Source Part Number: 917140-DMN1008UFDF-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 12.2A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1008
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 12V 12.2A 6UDFN Product overview: DMN1008UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1008UFDF-7 can be used for catalog matching and distributor lookup.
N-Channel 12V 12.2A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 12V 12.2A 6UDFN
MOSFET N-CH 12V 12.2A 6UDFN
MOSFET N-CH 12V 12.2A 6UDFN
MOSFET, N-CH, 12V, 12.2A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET N-CH 12V 12.2A 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917140-DMN1008UFDF-7 | 278-DMN1008UFDF-7 | 31-DMN1008UFDF-7TR-ND | DMN1008UFDF-7 | 36AJ3574 | DMN1008UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1008UFDF-7 | 12V 12.2A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 12V, 12.2A, U-Dfn2020 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; U-DFN2020-6 (Type F) | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | 2.5V, 4.5V |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 12 volts | 12 volts |