MOSFET 2N-CH X3-DSN2718-6 Product overview: DMN1006UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1006UCA6-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 2.4W Surface Mount X3-DSN2718-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 803748-DMN1006UCA6-7
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Power - Max: 2.4W
Supplier Device Package: X3-DSN2718-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 35.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2360pF at 6V
Vgs(th) (Maximum) at Id: 1.3V at 1mA
MOSFET 2 N-CHANNEL X3-DSN2718-6
MOSFET 2N-CH X3-DSN2718-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMN1006UCA6-7 | DMN1006UCA6-7DITR-ND | 803748-DMN1006UCA6-7 | DMN1006UCA6-7 | DMN1006UCA6-7 | DMN1006UCA6-7 |
| Product Name | MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - DMN1006UCA6-7 | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 12 volts | |||||
| PD | 2.4 milliwatts |