N-Channel 12V 70A (Tc) 1.9W (Ta) Surface Mount PowerDI3333-8 (Type UX)
N-Channel 12V 70A (Tc) 1.9W (Ta) Surface Mount PowerDI3333-8 (Type UX)
N-Channel 12V 70A (Tc) 1.9W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Manufacturer: Diodes Incorporated
Win Source Part Number: 868922-DMN1004UFV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 70A (Tc) 1.9W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (Type UX)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN1004UFV-7-ND, DMN1004UFV-7DICT, DMN1004UFV-7DIDKR, DMN1004UFV-7DITR
MOSFET N-CH 12V 70A POWERDI3333 Product overview: DMN1004UFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1004UFV-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 12V 70A POWERDI3333
MOSFET N-CH 12V 70A POWERDI3333
MOSFET, N-CH, 12V, 70A, POWERDI 3333 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN1004UFV-7DITR-ND | 868922-DMN1004UFV-7 | 278-DMN1004UFV-7 | DMN1004UFV-7 | DMN1004UFV-7 | DMN1004UFV-7 | 81AH8905 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1004UFV-7 | 12V 70A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 12V, 70A, Powerdi 3333 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3; PowerDI3333-8 (Type UX) | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | TO-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts |