DIODES Incorporated 12V 15A MOSFET Transistor DMN1004UFDF-7

Description
MOSFET N-CH 12V 15A 6UDFN Product overview: DMN1004UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1004UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 15A 6UDFN Product overview: DMN1004UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1004UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 15A MOSFET Transistor
278-DMN1004UFDF-7
12V 15A MOSFET Transistor 278-DMN1004UFDF-7
MOSFET N-CH 12V 15A 6UDFN Product overview: DMN1004UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1004UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 15A 6UDFN Product overview: DMN1004UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1004UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324343-DMN1004UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324343-DMN1004UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324343-DMN1004UFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324343-DMN1004UFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 15A Rds On (Max) @ Id, Vgs: 4.8mOhm @ 15A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.1W Supplier Device Package: U-DFN2020-6 Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2385 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: DMN1004 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324343-DMN1004UFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 15A
Rds On (Max) @ Id, Vgs: 4.8mOhm @ 15A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.1W
Supplier Device Package: U-DFN2020-6
Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2385 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: DMN1004
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN1004UFDF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN1004UFDF-7CT-ND
Single FETs, MOSFETs 31-DMN1004UFDF-7CT-ND
MOSFET N-CH 12V 15A 6UDFN

MOSFET N-CH 12V 15A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN1004UFDF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN1004UFDF-7TR-ND
Single FETs, MOSFETs 31-DMN1004UFDF-7TR-ND
N-Channel 12V 15A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6

N-Channel 12V 15A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN1004UFDF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN1004UFDF-7DKR-ND
Single FETs, MOSFETs 31-DMN1004UFDF-7DKR-ND
MOSFET N-CH 12V 15A 6UDFN

MOSFET N-CH 12V 15A 6UDFN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN1004UFDF-7
Triode/MOS Tube/Transistor >> MOSFETs DMN1004UFDF-7
UDFN-6(2x2) MOSFETs ROHS

UDFN-6(2x2) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 15A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3573 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 15A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3573
Mosfet, N-Ch, 12V, 15A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3573
MOSFET, N-CH, 12V, 15A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 12V, 15A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1004UFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1004UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1004UFDF-7
MOSFET N-CH 12V 15A 6UDFN

MOSFET N-CH 12V 15A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN1004UFDF-7 1324343-DMN1004UFDF-7 31-DMN1004UFDF-7CT-ND DMN1004UFDF-7 36AJ3573 DMN1004UFDF-7 DMN1004UFDF-7
Product Name 12V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 12V, 15A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts
PD 2.1 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data