DIODES Incorporated MOSFET Transistor DMN1003UCA6-7

Description
MOSFET 2N-CH X3-DSN3518-6 Product overview: DMN1003UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1003UCA6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH X3-DSN3518-6 Product overview: DMN1003UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1003UCA6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
289-DMN1003UCA6-7
MOSFET Transistor 289-DMN1003UCA6-7
MOSFET 2N-CH X3-DSN3518-6 Product overview: DMN1003UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1003UCA6-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH X3-DSN3518-6 Product overview: DMN1003UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1003UCA6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1003UCA6-7 - 868921-DMN1003UCA6-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1003UCA6-7
868921-DMN1003UCA6-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1003UCA6-7 868921-DMN1003UCA6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868921-DMN1003UCA6-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) - - 2.67W Surface Mount X3-DSN3518-6 Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: DMN1003 Categories: Discrete Semiconductor Products Case / Package: X3-DSN3518-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN1003UCA6-7DITR, DMN1003UCA6-7-ND, DMN1003UCA6-7DICT, DMN1003UCA6-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868921-DMN1003UCA6-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) - - 2.67W Surface Mount X3-DSN3518-6
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1003
Categories: Discrete Semiconductor Products
Case / Package: X3-DSN3518-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN1003UCA6-7DITR, DMN1003UCA6-7-ND, DMN1003UCA6-7DICT, DMN1003UCA6-7DIDKR

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN1003UCA6-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1003UCA6-7CT-ND
FET, MOSFET Arrays 31-DMN1003UCA6-7CT-ND
Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN1003UCA6-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1003UCA6-7DKR-ND
FET, MOSFET Arrays 31-DMN1003UCA6-7DKR-ND
Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN1003UCA6-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1003UCA6-7TR-ND
FET, MOSFET Arrays 31-DMN1003UCA6-7TR-ND
Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Mosfet Array 2 N-Channel (Dual) 2.67W Surface Mount X3-DSN3518-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1003UCA6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1003UCA6-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1003UCA6-7
MOSFET 2N-CH X3-DSN3518-6

MOSFET 2N-CH X3-DSN3518-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN1003UCA6-7 868921-DMN1003UCA6-7 31-DMN1003UCA6-7CT-ND DMN1003UCA6-7 DMN1003UCA6-7
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1003UCA6-7 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts
PD 2.67 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details