DIODES Incorporated FET, MOSFET Arrays DMN1001UCA10-7

Description
MOSFET 2N-CH 12V 20A X2-TSN1820
Request a Quote Datasheet
Description
MOSFET 2N-CH 12V 20A X2-TSN1820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN1001UCA10-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1001UCA10-7CT-ND
FET, MOSFET Arrays 31-DMN1001UCA10-7CT-ND
MOSFET 2N-CH 12V 20A X2-TSN1820

MOSFET 2N-CH 12V 20A X2-TSN1820

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN1001UCA10-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1001UCA10-7TR-ND
FET, MOSFET Arrays 31-DMN1001UCA10-7TR-ND
MOSFET 2N-CH 12V 20A X2-TSN1820

MOSFET 2N-CH 12V 20A X2-TSN1820

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN1001UCA10-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN1001UCA10-7DKR-ND
FET, MOSFET Arrays 31-DMN1001UCA10-7DKR-ND
MOSFET 2N-CH 12V 20A X2-TSN1820

MOSFET 2N-CH 12V 20A X2-TSN1820

Buy Now Datasheet
12V 20A MOSFET Transistor - 289-DMN1001UCA10-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 20A MOSFET Transistor
289-DMN1001UCA10-7
12V 20A MOSFET Transistor 289-DMN1001UCA10-7
MOSFET 2N-CH 12V 20A X2-TSN1820 Product overview: DMN1001UCA10-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1001UCA10-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 12V 20A X2-TSN1820 Product overview: DMN1001UCA10-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN1001UCA10-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1381901-DMN1001UCA10-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1381901-DMN1001UCA10-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1381901-DMN1001UCA10-7
Win Source Part Number: 1381901-DMN1001UCA10 -7 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Rds On (Max) @ Id, Vgs: 3.55mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 870µA Power - Max: 1W Configuration: 2 N-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Supplier Device Package: X2-TSN1820-10 Gate Charge (Qg) (Max) @ Vgs: 29nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 2865pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN1001 Standard Package: 3,000 pcs

Win Source Part Number: 1381901-DMN1001UCA10-7
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Rds On (Max) @ Id, Vgs: 3.55mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 870µA
Power - Max: 1W
Configuration: 2 N-Channel (Dual) Common Drain
Mounting Type: Surface Mount
Package / Case: 10-SMD, No Lead
Supplier Device Package: X2-TSN1820-10
Gate Charge (Qg) (Max) @ Vgs: 29nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds: 2865pF @ 6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN1001
Standard Package: 3,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1001UCA10-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1001UCA10-7
MOSFET 2N-CH 12V 20A X2-TSN1820

MOSFET 2N-CH 12V 20A X2-TSN1820

Supplier's Site
Mosfet, Dual N-Ch, 20A, 12V, 150Deg C Rohs Compliant Diodes Inc. - 68AH9535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20A, 12V, 150Deg C Rohs Compliant Diodes Inc.
68AH9535
Mosfet, Dual N-Ch, 20A, 12V, 150Deg C Rohs Compliant Diodes Inc. 68AH9535
MOSFET, DUAL N-CH, 20A, 12V, 150DEG C ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 20A, 12V, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN1001UCA10-7CT-ND 289-DMN1001UCA10-7 1381901-DMN1001UCA10-7 DMN1001UCA10-7 68AH9535
Product Name FET, MOSFET Arrays 12V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 20A, 12V, 150Deg C Rohs Compliant Diodes Inc.
Package Type 10-SMD, No Lead Tape & Reel (TR) SOT3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts
PD 2400 milliwatts
Unlock Full Specs
to access all available technical data