DIODES Incorporated 150V 0.2A Bipolar Transistor DMMT5401-7

Description
TRANS 2PNP 150V 0.2A SOT26 Product overview: DMMT5401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT5401-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 150V 0.2A SOT26 Product overview: DMMT5401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT5401-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 0.2A Bipolar Transistor
277-DMMT5401-7
150V 0.2A Bipolar Transistor 277-DMMT5401-7
TRANS 2PNP 150V 0.2A SOT26 Product overview: DMMT5401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT5401-7 can be used for catalog matching and distributor lookup.

TRANS 2PNP 150V 0.2A SOT26 Product overview: DMMT5401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT5401-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - DMMT5401-7 - 843884-DMMT5401-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMMT5401-7
843884-DMMT5401-7
TRANSISTORS - Transistors (BJT) - Arrays - DMMT5401-7 843884-DMMT5401-7
Manufacturer: Diodes Incorporated Win Source Part Number: 843884-DMMT5401-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 150V 200mA 300MHz 300mW Surface Mount SOT-26 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DMMT5401 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DMMT5401DITR, DMMT5401DICT, DMMT54017, DMMT5401DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 843884-DMMT5401-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 150V 200mA 300MHz 300mW Surface Mount SOT-26
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DMMT5401
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DMMT5401DITR, DMMT5401DICT, DMMT54017, DMMT5401DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMMT5401-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMMT5401-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMMT5401-7
TRANS 2PNP 150V 0.2A SOT26

TRANS 2PNP 150V 0.2A SOT26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-DMMT5401-7 843884-DMMT5401-7 DMMT5401-7
Product Name 150V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - DMMT5401-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT26; SOT-26
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data