DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - DMMT3906-7-F DMMT3906-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033705-DMMT3906-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033705-DMMT3906-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3906-7-F - 1033705-DMMT3906-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3906-7-F
1033705-DMMT3906-7-F
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3906-7-F 1033705-DMMT3906-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1033705-DMMT3906-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033705-DMMT3906-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - DMMT3906-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
DMMT3906-7-FDITR-ND
Bipolar Transistor Arrays DMMT3906-7-FDITR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Buy Now Datasheet
Bipolar Transistor Arrays - DMMT3906-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
DMMT3906-7-FDICT-ND
Bipolar Transistor Arrays DMMT3906-7-FDICT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Buy Now Datasheet
Bipolar Transistor Arrays - DMMT3906-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
DMMT3906-7-FDIDKR-ND
Bipolar Transistor Arrays DMMT3906-7-FDIDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 40V 200mA 250MHz 225mW Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
40V 0.2A Bipolar Transistor
277-DMMT3906-7-F
40V 0.2A Bipolar Transistor 277-DMMT3906-7-F
TRANS 2PNP 40V 0.2A SOT26 Product overview: DMMT3906-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3906-7-F can be used for catalog matching and distributor lookup.

TRANS 2PNP 40V 0.2A SOT26 Product overview: DMMT3906-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3906-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMMT3906-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMMT3906-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMMT3906-7-F
TRANS 2PNP 40V 0.2A SOT26

TRANS 2PNP 40V 0.2A SOT26

Supplier's Site
Bipolar Transistor Arrays - DMMT3906-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
DMMT3906-7-F
Bipolar Transistor Arrays DMMT3906-7-F
TRANS 2PNP 40V 0.2A SOT26

TRANS 2PNP 40V 0.2A SOT26

Supplier's Site Datasheet
Bipolar Array, Dual Pnp, 40V/0.2A, Sot26 Rohs Compliant Diodes Inc. - 28AK8443 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Pnp, 40V/0.2A, Sot26 Rohs Compliant Diodes Inc.
28AK8443
Bipolar Array, Dual Pnp, 40V/0.2A, Sot26 Rohs Compliant Diodes Inc. 28AK8443
BIPOLAR ARRAY, DUAL PNP, 40V/0.2A, SOT26 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL PNP, 40V/0.2A, SOT26 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DMMT3906-7-F
Bipolar Transistors - BJT DMMT3906-7-F
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1033705-DMMT3906-7-F DMMT3906-7-FDITR-ND 277-DMMT3906-7-F DMMT3906-7-F DMMT3906-7-F 28AK8443 DMMT3906-7-F
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMMT3906-7-F Bipolar Transistor Arrays 40V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays Bipolar Array, Dual Pnp, 40V/0.2A, Sot26 Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP; 2 PNP (Dual) Matched Pair PNP PNP 2 PNP (Dual) Matched Pair; PNP PNP
Package Type SOT3; SOT26; SOT-26 SOT23; SOT26; SOT-23-6 Tape & Reel (TR) SOT23; SOT26; SOT-23-6 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A SOT-23 Bipolar Transistor - 276-BC846A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers