DIODES Incorporated 40V 0.2A Bipolar Transistor DMMT3904W-7

Description
TRANS 2NPN 40V 0.2A SOT363 Product overview: DMMT3904W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3904W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 40V 0.2A SOT363 Product overview: DMMT3904W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3904W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
277-DMMT3904W-7
40V 0.2A Bipolar Transistor 277-DMMT3904W-7
TRANS 2NPN 40V 0.2A SOT363 Product overview: DMMT3904W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3904W-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN 40V 0.2A SOT363 Product overview: DMMT3904W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT3904W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3904W-7 - 1168100-DMMT3904W-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3904W-7
1168100-DMMT3904W-7
TRANSISTORS - Transistors (BJT) - Arrays - DMMT3904W-7 1168100-DMMT3904W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168100-DMMT3904W-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168100-DMMT3904W-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar Transistor Arrays - DMMT3904WDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
DMMT3904WDITR-ND
Bipolar Transistor Arrays DMMT3904WDITR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 40V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 40V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
TRANS 2NPN 40V 0.2A SOT363 - 233-DMMT3904W-7 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 40V 0.2A SOT363
233-DMMT3904W-7
TRANS 2NPN 40V 0.2A SOT363 233-DMMT3904W-7
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMMT3904W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMMT3904W-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMMT3904W-7
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-DMMT3904W-7 1168100-DMMT3904W-7 DMMT3904WDITR-ND 233-DMMT3904W-7 DMMT3904W-7
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - DMMT3904W-7 Bipolar Transistor Arrays TRANS 2NPN 40V 0.2A SOT363 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data