The DMMT32N45CV-7 is a matched pair of NPN small-signal transistors in an SOT563 package, designed for applications requiring current and base-emitter voltage matching. The device has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation of 265 mW. It operates over a temperature range of -55°C to +150°C and meets AEC-Q200 qualifications for automotive use. The package is compliant with RoHS, Halogen-Free, and Antimony-Free standards, with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. Dimensions are 1.60 mm × 1.60 mm × 0.60 mm, with a terminal pitch of 0.50 mm. The device is supplied in a 3000-piece reel.
TRANS 2NPN 45V 100MA SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMMT32N45CV-7TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |