Manufacturer: Diodes Incorporated
Win Source Part Number: 800814-DMMT2907A-7
Packaging: Reel
Mounting Style: SMD
Power - Max: 900mW
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 307MHz
Supplier Device Package: SOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
Part Number Series: DMMT2907
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 307MHz 900mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 307MHz 900mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 307MHz 900mW Surface Mount SOT-26
TRANS 2PNP 60V 0.6A SOT26 Product overview: DMMT2907A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMMT2907A-7 can be used for catalog matching and distributor lookup.
TRANS 2PNP 60V 0.6A SOT26
Bipolar Transistors - BJT SS Mid-Perf Trans
Trans GP BJT PNP 60V 0.6A 6-Pin SOT-26 T/R
TRANS 2PNP 60V 0.6A SOT26
BIPOLAR ARRAY, DUAL PNP, 60V, 0.6A/SOT26 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 800814-DMMT2907A-7 | 31-DMMT2907A-7CT-ND | 277-DMMT2907A-7 | DMMT2907A-7 | DMMT2907A-7 | 233-DMMT2907A-7 | DMMT2907A-7 | 28AK8441 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - DMMT2907A-7 | Bipolar Transistor Arrays | 60V 0.6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans GP BJT PNP 60V 0.6A 6-Pin SOT-26 T/R | Bipolar Transistor Arrays | Bipolar Array, Dual Pnp, 60V, 0.6A/sot26 Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | PNP; PNP | 2 PNP (Dual); PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT26 | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | TO-3 | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Power Gain | 100 dB |