DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers DML3012LDC-7A

Description
Win Source Part Number: 1354982-DML3012LDC-7 A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Power Good, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 4.8mOhm
Request a Quote
Description
Win Source Part Number: 1354982-DML3012LDC-7 A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Power Good, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 4.8mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DML3012LDC-7A is a single-channel smart load switch with an integrated N-channel MOSFET for efficient power domain switching and inrush-current limiting via soft-start. It operates from a 0.5V to 20V input voltage range with a 3V to 5.5V supply voltage and achieves a typical on-resistance of 4.8mΩ at 5V supply. The device features adjustable slew rate control, power-good signaling, thermal shutdown, undervoltage lockout, and short-circuit protection, with a maximum continuous current rating of 15A. It is packaged in a V-DFN3030-12 (Type B) surface-mount package with an exposed thermal pad, and offers a bleed resistor for quick output discharge. The part is fully RoHS compliant, meets UL 94 V-0 flammability standards, and is rated for operation from -40°C to +85°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The DML3012LDC-7A is a single-channel smart load switch with an integrated N-channel MOSFET for efficient power domain switching and inrush-current limiting via soft-start. It operates from a 0.5V to 20V input voltage range with a 3V to 5.5V supply voltage and achieves a typical on-resistance of 4.8mΩ at 5V supply. The device features adjustable slew rate control, power-good signaling, thermal shutdown, undervoltage lockout, and short-circuit protection, with a maximum continuous current rating of 15A. It is packaged in a V-DFN3030-12 (Type B) surface-mount package with an exposed thermal pad, and offers a bleed resistor for quick output discharge. The part is fully RoHS compliant, meets UL 94 V-0 flammability standards, and is rated for operation from -40°C to +85°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1354982-DML3012LDC-7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1354982-DML3012LDC-7A
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1354982-DML3012LDC-7A
Win Source Part Number: 1354982-DML3012LDC-7 A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Power Good, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 4.8mOhm

Win Source Part Number: 1354982-DML3012LDC-7A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Power Good, Slew Rate Controlled
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: V-DFN3030-12 (Type B)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 0.5V ~ 20V
Rds On (Typ): 4.8mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1354982-DML3012LDC-7A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7165-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1827376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Single FETs, MOSFETs - AUIRF3805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers