DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers DML3010LFDS-7

Description
Win Source Part Number: 1354983-DML3010LFDS- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Bulk Product Status: Obsolete Features: Load Discharge, Power Good Package / Case: 8-PowerVFDFN Supplier Device Package: V-DFN2020-8 (Type N) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 10mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1354983-DML3010LFDS- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Bulk Product Status: Obsolete Features: Load Discharge, Power Good Package / Case: 8-PowerVFDFN Supplier Device Package: V-DFN2020-8 (Type N) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1354983-DML3010LFDS-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1354983-DML3010LFDS-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1354983-DML3010LFDS-7
Win Source Part Number: 1354983-DML3010LFDS- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Bulk Product Status: Obsolete Features: Load Discharge, Power Good Package / Case: 8-PowerVFDFN Supplier Device Package: V-DFN2020-8 (Type N) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 0.5V ~ 20V Rds On (Typ): 10mOhm

Win Source Part Number: 1354983-DML3010LFDS-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Obsolete
Features: Load Discharge, Power Good
Package / Case: 8-PowerVFDFN
Supplier Device Package: V-DFN2020-8 (Type N)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Temperature, Short Circuit, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 0.5V ~ 20V
Rds On (Typ): 10mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1354983-DML3010LFDS-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Quad single-pole single-throw analog switch - 74HC4066PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
9 suppliers