DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DML10M8LDS-13

Description
Win Source Part Number: 1055752-DML10M8LDS-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 1.5V (Max) Rds On (Typ): 8mOhm Package / Case: 8-VDFN Exposed Pad Supplier Device Package: V-DFN3030-8 (Type R) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML10M8LDS-13DIDKR,D ML10M8LDS-13DICT,DML 10M8LDS-13DITR,DML10 M8LDS-13-ND Base Product Number: DML10
Request a Quote Datasheet
Description
Win Source Part Number: 1055752-DML10M8LDS-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 1.5V (Max) Rds On (Typ): 8mOhm Package / Case: 8-VDFN Exposed Pad Supplier Device Package: V-DFN3030-8 (Type R) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML10M8LDS-13DIDKR,D ML10M8LDS-13DICT,DML 10M8LDS-13DITR,DML10 M8LDS-13-ND Base Product Number: DML10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1055752-DML10M8LDS-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1055752-DML10M8LDS-13
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1055752-DML10M8LDS-13
Win Source Part Number: 1055752-DML10M8LDS-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 1.5V (Max) Rds On (Typ): 8mOhm Package / Case: 8-VDFN Exposed Pad Supplier Device Package: V-DFN3030-8 (Type R) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML10M8LDS-13DIDKR,D ML10M8LDS-13DICT,DML 10M8LDS-13DITR,DML10 M8LDS-13-ND Base Product Number: DML10

Win Source Part Number: 1055752-DML10M8LDS-13
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 1.5V (Max)
Rds On (Typ): 8mOhm
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: V-DFN3030-8 (Type R)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: DML10M8LDS-13DIDKR,DML10M8LDS-13DICT,DML10M8LDS-13DITR,DML10M8LDS-13-ND
Base Product Number: DML10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1055752-DML10M8LDS-13
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details