DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DML1010FDK-7

Description
Win Source Part Number: 1253266-DML1010FDK-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 4V Rds On (Typ): 8mOhm (Max) Package / Case: 8-PowerUFDFN Supplier Device Package: U-DFN2020-8 (Type K) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML1010FDK-7DICT,DML 1010FDK-7DITR,DML101 0FDK-7DIDKR Base Product Number: DML1010
Request a Quote Datasheet
Description
Win Source Part Number: 1253266-DML1010FDK-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 4V Rds On (Typ): 8mOhm (Max) Package / Case: 8-PowerUFDFN Supplier Device Package: U-DFN2020-8 (Type K) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML1010FDK-7DICT,DML 1010FDK-7DITR,DML101 0FDK-7DIDKR Base Product Number: DML1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253266-DML1010FDK-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253266-DML1010FDK-7
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253266-DML1010FDK-7
Win Source Part Number: 1253266-DML1010FDK-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 4V Rds On (Typ): 8mOhm (Max) Package / Case: 8-PowerUFDFN Supplier Device Package: U-DFN2020-8 (Type K) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML1010FDK-7DICT,DML 1010FDK-7DITR,DML101 0FDK-7DIDKR Base Product Number: DML1010

Win Source Part Number: 1253266-DML1010FDK-7
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 4V
Rds On (Typ): 8mOhm (Max)
Package / Case: 8-PowerUFDFN
Supplier Device Package: U-DFN2020-8 (Type K)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: DML1010FDK-7DICT,DML1010FDK-7DITR,DML1010FDK-7DIDKR
Base Product Number: DML1010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253266-DML1010FDK-7
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details