DIODES Incorporated 700V 3.9A TO252 MOSFET Transistor DMJ7N70SK3-13

Description
MOSFET N-CH 700V 3.9A TO252 Product overview: DMJ7N70SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMJ7N70SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 3.9A TO252 Product overview: DMJ7N70SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMJ7N70SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 3.9A TO252 MOSFET Transistor
278-DMJ7N70SK3-13
700V 3.9A TO252 MOSFET Transistor 278-DMJ7N70SK3-13
MOSFET N-CH 700V 3.9A TO252 Product overview: DMJ7N70SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMJ7N70SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 3.9A TO252 Product overview: DMJ7N70SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMJ7N70SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMJ7N70SK3-13 - 1033703-DMJ7N70SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMJ7N70SK3-13
1033703-DMJ7N70SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMJ7N70SK3-13 1033703-DMJ7N70SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033703-DMJ7N70SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.9nC @ 10V Max Input Capacitance: 351pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.25 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033703-DMJ7N70SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 3.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13.9nC @ 10V
Max Input Capacitance: 351pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - DMJ7N70SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMJ7N70SK3-13DITR-ND
Single FETs, MOSFETs DMJ7N70SK3-13DITR-ND
N-Channel 700V 3.9A (Tc) 28W (Tc) Surface Mount TO-252-3

N-Channel 700V 3.9A (Tc) 28W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMJ7N70SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMJ7N70SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMJ7N70SK3-13
MOSFET N-CH 700V 3.9A TO252

MOSFET N-CH 700V 3.9A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Transistor PNP 30Vceo

MOSFET Transistor PNP 30Vceo

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMJ7N70SK3-13 1033703-DMJ7N70SK3-13 DMJ7N70SK3-13DITR-ND DMJ7N70SK3-13 DMJ7N70SK3-13
Product Name 700V 3.9A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMJ7N70SK3-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 700 volts
PD 28000 milliwatts 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data