DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMJ70H600SH3

Description
MOSFET N-CH 700V 11A TO251
Datasheet
Description
MOSFET N-CH 700V 11A TO251
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMJ70H600SH3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMJ70H600SH3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMJ70H600SH3
MOSFET N-CH 700V 11A TO251

MOSFET N-CH 700V 11A TO251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 651V-800V

MOSFET MOSFETBVDSS: 651V-800V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMJ70H600SH3 DMJ70H600SH3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-650 Flanged
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details