Category: Connectors,Interconn
Manufacturer: AMIS
Part Status: Obsolete
Technology: Schottky
Configuration: 96 Segment
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Requires Holder |