MOSFET 4N-CH 30V 13A 12VDFN Product overview: DMHT3006LFJ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHT3006LFJ-13 can be used for catalog matching and distributor lookup.
MOSFET 4N-CH 30V 13A 12VDFN
MOSFET 4N-CH 30V 13A 12VDFN
Mosfet Array 4 N-Channel (H-Bridge) 30V 13A (Ta) 1.3W (Ta) Surface Mount V-DFN5045-12 (Type C)
MOSFET 4N-CH 30V 13A 12VDFN
MOSFET, N-CH, 30V, 13A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMHT3006LFJ-13 | 31-DMHT3006LFJ-13CT-ND | DMHT3006LFJ-13 | DMHT3006LFJ-13 | 28AK8437 |
| Product Name | 30V 13A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 13A Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 2.1 milliwatts |