DIODES Incorporated FET, MOSFET Arrays DMHC6070LSD-13

Description
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMHC6070LSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC6070LSD-13DIDKR-ND
FET, MOSFET Arrays DMHC6070LSD-13DIDKR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMHC6070LSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC6070LSD-13DITR-ND
FET, MOSFET Arrays DMHC6070LSD-13DITR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMHC6070LSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC6070LSD-13DICT-ND
FET, MOSFET Arrays DMHC6070LSD-13DICT-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 3.1A MOSFET Transistor
289-DMHC6070LSD-13
60V 3.1A MOSFET Transistor 289-DMHC6070LSD-13
MOSFET 2N/2P-CH 60V 3.1A 8SO Product overview: DMHC6070LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC6070LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 60V 3.1A 8SO Product overview: DMHC6070LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC6070LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC6070LSD-13 - 868918-DMHC6070LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC6070LSD-13
868918-DMHC6070LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC6070LSD-13 868918-DMHC6070LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868918-DMHC6070LSD-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMHC6070 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMHC6070LSD-13DIDKR, DMHC6070LSD-13DICT, DMHC6070LSD-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868918-DMHC6070LSD-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N and 2 P-Channel (H-Bridge) 60V 3.1A, 2.4A 1.6W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMHC6070
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMHC6070LSD-13DIDKR, DMHC6070LSD-13DICT, DMHC6070LSD-13DITR

Buy Now Datasheet
FET, MOSFET Arrays - DMHC6070LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMHC6070LSD-13
FET, MOSFET Arrays DMHC6070LSD-13
MOSFET 2N/2P-CHA 60V 3.1A 8SO

MOSFET 2N/2P-CHA 60V 3.1A 8SO

Supplier's Site Datasheet
Mosfet, N/p-Ch, 60V, 3.1A Rohs Compliant Diodes Inc. - 28AK8436 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 60V, 3.1A Rohs Compliant Diodes Inc.
28AK8436
Mosfet, N/p-Ch, 60V, 3.1A Rohs Compliant Diodes Inc. 28AK8436
MOSFET, N/P-CH, 60V, 3.1A ROHS COMPLIANT: YES

MOSFET, N/P-CH, 60V, 3.1A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMHC6070LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMHC6070LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMHC6070LSD-13
MOSFET 2N/2P-CH 60V 3.1A 8SO

MOSFET 2N/2P-CH 60V 3.1A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMHC6070LSD-13DIDKR-ND 289-DMHC6070LSD-13 868918-DMHC6070LSD-13 DMHC6070LSD-13 28AK8436 DMHC6070LSD-13 DMHC6070LSD-13
Product Name FET, MOSFET Arrays 60V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC6070LSD-13 FET, MOSFET Arrays Mosfet, N/p-Ch, 60V, 3.1A Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; 2 N and 2 P-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 1.6 milliwatts
Unlock Full Specs
to access all available technical data