Manufacturer: Diodes Incorporated
Win Source Part Number: 1033702-DMHC4035LSD-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N and 2 P-Channel (H-Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.5A, 3.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 574pF @ 20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MOSFET 2N/2P-CH 40V 4.5A 8SO Product overview: DMHC4035LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC4035LSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 40V 4.5A, 3.7A 1.5W Surface Mount 8-SO
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 40V 4.5A, 3.7A 1.5W Surface Mount 8-SO
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 40V 4.5A, 3.7A 1.5W Surface Mount 8-SO
MOSFET, N/P-CH, 40V, 4.5A ROHS COMPLIANT: YES
MOSFET 30V Comp H-Bridge ENH FET 20VGS
MOSFET 2N/2P-CH 40V 8-SOIC
MOSFET 2N/2P-CH 40V 4.5A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1033702-DMHC4035LSD-13 | 289-DMHC4035LSD-13 | DMHC4035LSD-13DIDKR-ND | 28AK8434 | DMHC4035LSD-13 | DMHC4035LSD-13 | DMHC4035LSD-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC4035LSD-13 | 40V 4.5A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, N/p-Ch, 40V, 4.5A Rohs Compliant Diodes Inc. | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; 2 N and 2 P-Channel (Full Bridge) | ||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 1500 milliwatts | 1.5 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) |