DIODES Incorporated 30V 6A 4.2A MOSFET Transistor DMHC3025LSDQ-13

Description
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 4.2A MOSFET Transistor
289-DMHC3025LSDQ-13
30V 6A 4.2A MOSFET Transistor 289-DMHC3025LSDQ-13
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMHC3025LSDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMHC3025LSDQ-13TR-ND
FET, MOSFET Arrays 31-DMHC3025LSDQ-13TR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMHC3025LSDQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMHC3025LSDQ-13CT-ND
FET, MOSFET Arrays 31-DMHC3025LSDQ-13CT-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMHC3025LSDQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMHC3025LSDQ-13DKR-ND
FET, MOSFET Arrays 31-DMHC3025LSDQ-13DKR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325336-DMHC3025LSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325336-DMHC3025LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325336-DMHC3025LSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325336-DMHC3025LSDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N and 2 P-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6A, 4.2A Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 1.5W Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 11.7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -DMHC3025LSDQ-13DITR ,-DMHC3025LSDQ-13DID KR,DMHC3025LSDQ-13DI DKR,-DMHC3025LSDQ-13 DICT,DMHC3025LSDQ-13 DICT,DMHC3025LSDQ-13 DITR Base Product Number: DMHC3025 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325336-DMHC3025LSDQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: 2 N and 2 P-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6A, 4.2A
Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 1.5W
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 11.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -DMHC3025LSDQ-13DITR,-DMHC3025LSDQ-13DIDKR,DMHC3025LSDQ-13DIDKR,-DMHC3025LSDQ-13DICT,DMHC3025LSDQ-13DICT,DMHC3025LSDQ-13DITR
Base Product Number: DMHC3025
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMHC3025LSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMHC3025LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMHC3025LSDQ-13
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO

MOSFET 2N/2P-CH 30V 6A/4.2A 8SO

Supplier's Site
Mosfet, N/p-Ch, 30V, 6A Rohs Compliant Diodes Inc. - 28AK8433 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 30V, 6A Rohs Compliant Diodes Inc.
28AK8433
Mosfet, N/p-Ch, 30V, 6A Rohs Compliant Diodes Inc. 28AK8433
MOSFET, N/P-CH, 30V, 6A ROHS COMPLIANT: YES

MOSFET, N/P-CH, 30V, 6A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMHC3025LSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMHC3025LSDQ-13
FET, MOSFET Arrays DMHC3025LSDQ-13
MOSFET 2N/2P-CH 30V 8SOIC

MOSFET 2N/2P-CH 30V 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Comp Enh FET H-Bridge 2xN 2xP

MOSFET 30V Comp Enh FET H-Bridge 2xN 2xP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMHC3025LSDQ-13 31-DMHC3025LSDQ-13TR-ND 1325336-DMHC3025LSDQ-13 DMHC3025LSDQ-13 28AK8433 DMHC3025LSDQ-13 DMHC3025LSDQ-13
Product Name 30V 6A 4.2A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N/p-Ch, 30V, 6A Rohs Compliant Diodes Inc. FET, MOSFET Arrays MOSFET
Polarity N-Channel; P-Channel P-Channel P-Channel; 2 N and 2 P-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data