DIODES Incorporated 30V 6A 4.2A MOSFET Transistor DMHC3025LSD-13

Description
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 4.2A MOSFET Transistor
289-DMHC3025LSD-13
30V 6A 4.2A MOSFET Transistor 289-DMHC3025LSD-13
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 30V 6A/4.2A 8SO Product overview: DMHC3025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHC3025LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC3025LSD-13 - 129843-DMHC3025LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC3025LSD-13
129843-DMHC3025LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC3025LSD-13 129843-DMHC3025LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 129843-DMHC3025LSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N and 2 P-Channel (H-Bridge) FET Feature: Logic Level Gate Family Name: DMHC3025LSD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.2A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 11.7nC @ 10V Max Input Capacitance: 590pF @ 15V Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V Introduction Date: August 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 129843-DMHC3025LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N and 2 P-Channel (H-Bridge)
FET Feature: Logic Level Gate
Family Name: DMHC3025LSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.2A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 11.7nC @ 10V
Max Input Capacitance: 590pF @ 15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5A, 10V
Introduction Date: August 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMHC3025LSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC3025LSD-13DITR-ND
FET, MOSFET Arrays DMHC3025LSD-13DITR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMHC3025LSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC3025LSD-13DICT-ND
FET, MOSFET Arrays DMHC3025LSD-13DICT-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMHC3025LSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHC3025LSD-13DIDKR-ND
FET, MOSFET Arrays DMHC3025LSD-13DIDKR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMHC3025LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMHC3025LSD-13
FET, MOSFET Arrays DMHC3025LSD-13
MOSFET 2N/2P-CH 30V 8SO

MOSFET 2N/2P-CH 30V 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMHC3025LSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMHC3025LSD-13
30V 25mΩ@5A,10V 1.5W 2V@250uA 2PCSNChannel&2PCSPCh annel(Half Bridge) SOIC-8 MOSFETs ROHS

30V 25mΩ@5A,10V 1.5W 2V@250uA 2PCSNChannel&2PCSPChannel(Half Bridge) SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Comp ENH Mode H-Bridge 20V VGSS

MOSFET 30V Comp ENH Mode H-Bridge 20V VGSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMHC3025LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMHC3025LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMHC3025LSD-13
MOSFET 2N/2P-CH 30V 6A/4.2A 8SO

MOSFET 2N/2P-CH 30V 6A/4.2A 8SO

Supplier's Site
Mosfet, Aec-Q101, Dual N-Ch & P-Ch, 30V; Transistor Polarity Diodes Inc. - 82Y6569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch & P-Ch, 30V; Transistor Polarity Diodes Inc.
82Y6569
Mosfet, Aec-Q101, Dual N-Ch & P-Ch, 30V; Transistor Polarity Diodes Inc. 82Y6569
MOSFET, AEC-Q101, DUAL N-CH & P-CH, 30V; Transistor Polarity:Dual N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH & P-CH, 30V; Transistor Polarity:Dual N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMHC3025LSD-13 129843-DMHC3025LSD-13 DMHC3025LSD-13DITR-ND DMHC3025LSD-13 DMHC3025LSD-13 DMHC3025LSD-13 DMHC3025LSD-13 82Y6569
Product Name 30V 6A 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMHC3025LSD-13 FET, MOSFET Arrays FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual N-Ch & P-Ch, 30V; Transistor Polarity Diodes Inc.
Polarity N-Channel; P-Channel P-Channel P-Channel; 2 N and 2 P-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.5 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZSTRL - 769351-AUIRF540ZSTRL - Win Source Electronics
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers